EN
  • EN
  • DE

MJE18004G

Part No MJE18004G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 750mV @ 500mA, 2.5A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 14 @ 300mA, 5V
Maximum Power Dissipation 75W
Frequency - Transition 13MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 023370-MJE18004G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE18004G CAD Model

Description

The MJE18004G is a high-voltage, high-speed power transistor designed by ON Semiconductor, a leader in semiconductor technology. This bipolar junction transistor (BJT) is crafted for use in a variety of applications, ranging from power switching to amplification. With its robust design and reliable performance, the MJE18004G is an excellent choice for designers seeking components that deliver both efficiency and durability.

Key Features

  • Voltage Ratings: The MJE18004G boasts a collector-emitter voltage (VCEO) of 450V, ensuring it can handle high-voltage applications with ease.
  • Current Capacity: This transistor is capable of supporting a continuous collector current (IC) of up to 4A, making it suitable for moderate to high-power circuits.
  • Speed: With a high switching speed, the MJE18004G is ideal for circuits that require rapid transitions, such as switching power supplies and converters.
  • Power Dissipation: It has a power dissipation rating of up to 50W, which allows it to manage significant energy without compromising performance.
  • Package: Enclosed in a TO-220 package, the MJE18004G offers a balance between thermal performance and compactness, making it easy to integrate into various designs.

Applications

The MJE18004G is versatile and can be used in numerous applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifier stages
  • High-voltage switching

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJE18004G is built to meet stringent standards, ensuring reliability and performance consistency. Its robustness makes it a preferred choice for commercial and industrial applications where long-term operation is critical.

Environmental Compliance

The MJE18004G is designed with environmental consciousness in mind. It complies with RoHS directives, making it a suitable component for use in eco-friendly and lead-free applications across the globe.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9309 $60.5085
155+ $0.7638 $118.3890
235+ $0.7399 $173.8765
325+ $0.7161 $232.7325
420+ $0.6922 $290.7240
560+ $0.6206 $347.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess