EN
  • EN
  • DE

MJL21195

Part No MJL21195
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS PNP 250V 16A TO264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 4V at 3.2A, 16A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 25 at 8A, 5V
Maximum Power 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-264-3, TO-264AA
Supplier Device Package TO-264
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1223793-MJL21195
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJL21195 CAD Model

Description

The ON Semiconductor MJL21195 is a high-performance power transistor designed for a wide array of applications requiring efficient and reliable power control. This silicon power transistor is specifically engineered to deliver superior current handling and power dissipation, making it an ideal choice for audio amplifiers, power regulation circuits, and switch-mode power supplies.

Key Features

  • High Current Capability: The MJL21195 can handle continuous collector currents up to 16A, which allows it to drive high-current loads with ease.
  • High Power Dissipation: With a power dissipation of 200W, this transistor can manage significant amounts of power, suitable for demanding applications.
  • High Voltage Operation: It is designed to operate at collector-emitter voltages up to 250V, providing ample headroom for a variety of electronic designs.
  • Complementary NPN Type Available: The MJL21195 is a PNP transistor, and its complementary NPN type, the MJL21194, is also available for push-pull configurations.
  • Robust Thermal Performance: The device is encapsulated in a TO-264 package, which provides excellent thermal coupling to the heatsink, ensuring stability under high power operation.

Applications

  • High fidelity audio amplifiers
  • Linear and switch-mode power supplies
  • DC to DC converters
  • Power regulators and controllers

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 250V Collector Current (I<sub>C) 16A Power Dissipation (P<sub>D) 200W Package Type TO-264

The ON Semiconductor MJL21195 is a testament to the company's commitment to providing high-quality, reliable semiconductor components. Its robust design and excellent electrical characteristics make it a preferred choice for professionals seeking performance and durability in their power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0491 $52.4550
120+ $0.8608 $103.2960
180+ $0.8339 $150.1020
250+ $0.8070 $201.7500
325+ $0.7801 $253.5325
430+ $0.6994 $300.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess