EN
  • EN
  • DE
  • IT

MJW21192

Part No MJW21192
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 150V 8A 125000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 150V 8A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 150V
Vce Saturation (Maximum) @ Ib, Ic 2V @ 1.6A, 8A
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 4A, 2V
Power - Max 125W
Frequency - Transition 4MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 788860-MJW21192
Popularity Medium
Supply and Demand Status Limited
Family Name MJW21192
Introduction Date May 22, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MJW21192 CAD Model

Description

Introducing the MJW21192 Power Transistor from ON Semiconductor

The MJW21192 is a high-power bipolar transistor crafted by the renowned ON Semiconductor, a leader in the semiconductor industry. This robust transistor is designed to handle high voltage and current, making it an ideal choice for a wide range of power amplification and switching applications.

Key Features

  • High Collector-Emitter Breakdown Voltage: The MJW21192 boasts a collector-emitter breakdown voltage (V<sub>CEO) of 250V, which allows it to operate reliably in circuits with high voltage requirements.
  • High Current Capacity: With a continuous collector current (I<sub>C) rating of up to 16A, this transistor can handle significant power, suitable for demanding applications.
  • Low Collector-Emitter Saturation Voltage: The device ensures efficient operation with a low collector-emitter saturation voltage (V<sub>CE(sat)), minimizing power loss and improving overall performance.
  • Complementary PNP Type: The MJW21192 is a NPN transistor, and it has a complementary PNP type, the MJW21193, providing flexibility in designing push-pull amplifier configurations.

Applications

The MJW21192 is versatile and can be used in various applications, including:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits

Robust Design

ON Semiconductor has designed the MJW21192 with reliability in mind. The device features a TO-247 package, which is known for its high power dissipation capabilities. This package enables the transistor to maintain thermal stability and prolong its operational lifespan even under high-power conditions.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MJW21192 is manufactured with rigorous standards, ensuring that each unit meets the company's quality and reliability criteria. Customers can trust this power transistor to deliver consistent performance and durability.

For designers and engineers looking for a reliable power transistor capable of managing high power levels, the MJW21192 from ON Semiconductor is an excellent choice. Its combination of high voltage and current ratings, along with a robust package, makes it a go-to component for power applications that demand the utmost in performance and reliability.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.6423
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1242 $65.9872
39+ $3.3840 $131.9760
60+ $3.2782 $196.6920
82+ $3.1724 $260.1368
106+ $3.0668 $325.0808
142+ $2.7494 $390.4148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess