EN
  • EN
  • DE

MLP2N06CLG

Part No MLP2N06CLG
Manufacturer ON Semiconductor
Description SMARTDISCRETES TM MOSFET 2 Amps, 62 Volts, Logic Level N-Channel TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1224286-MLP2N06CLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLP2N06CLG CAD Model

Description

ON Semiconductor MLP2N06CLG Product Overview

The MLP2N06CLG is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in energy-efficient electronics innovation. This robust semiconductor device is designed to handle high currents and voltages with ease, making it a perfect choice for a variety of power management applications. Its low on-resistance and high switching speed are ideal for improving efficiency in power conversion and regulation tasks.

Key Features

  • High Current Capability: The MLP2N06CLG is capable of conducting large amounts of current, which is essential for applications requiring high power density.
  • Low On-Resistance (R<sub>DS(on)): This device features a low on-state resistance, minimizing voltage drops and power losses, thus improving overall efficiency.
  • Fast Switching Speed: With its quick switching capabilities, the MLP2N06CLG can operate at higher frequencies, which is beneficial for reducing the size of passive components in power supply circuits.
  • TO-220 Package: The industry-standard TO-220 package ensures easy integration into various circuit designs and provides excellent thermal performance.
  • Thermal Shutdown: Built-in thermal shutdown feature protects the device from overheating, thereby enhancing its reliability and longevity.
  • Logic Level Gate Drive: It can be driven directly by logic-level voltages, simplifying the drive circuitry in digital systems.

Applications

The MLP2N06CLG is versatile enough to be utilized in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Electronics
  • Power Management for Computing and Telecommunication

ON Semiconductor's MLP2N06CLG is not only a testament to the company's commitment to providing high-quality components but also to its dedication to environmental sustainability. By improving the efficiency of electronic systems, this Power MOSFET helps reduce energy consumption and the carbon footprint of electronic products. Whether you're designing power supplies, motor controllers, or energy-sensitive applications, the MLP2N06CLG is an excellent choice for your power switching needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess