EN
  • EN
  • DE

MM3Z13VT1 13V

Part No MM3Z13VT1 13V
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0333+
Reference case SOD323
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 725296-MM3Z13VT1 13V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z13VT1 13V CAD Model

Description

The MM3Z13VT1 from ON Semiconductor is a highly reliable and robust Zener diode designed to provide precision voltage regulation and protection in a wide array of electronic applications. This Zener diode offers a nominal Zener voltage of 13 volts, making it ideal for stabilization and clipping circuits that require a specific voltage threshold.

Key Features

  • Zener Voltage (VZ): 13V with a tolerance of ±5%, ensuring precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 300mW of power, making it suitable for medium-power applications.
  • Package: Comes in a small, high-efficiency SOD-323 surface-mount package, which is ideal for space-constrained applications.
  • Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, ensuring reliability under various environmental conditions.
  • Reverse Leakage Current: Exhibits low leakage current, enhancing the overall efficiency of the circuit.
  • Compliance: This product is compliant with the RoHS directive, making it environmentally friendly and suitable for use in green applications.

Applications

The MM3Z13VT1 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage and surge protection in sensitive electronics
  • Waveform shaping and clipping circuits
  • Reference elements in precision circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM3Z13VT1 is no exception. Each diode is rigorously tested to ensure it meets the high standards of performance and reliability that customers expect from ON Semiconductor products. With its robust design and precise voltage control, the MM3Z13VT1 is an excellent choice for designers looking for a dependable Zener diode solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess