EN
  • EN
  • DE

MM74C85N

Part No MM74C85N
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 4B 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Magnitude Comparator Bit Active Low Output A<B, A=B, A>B 16-PDIP
Manufacturer ON Semiconductor
Series 74C
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MM74C85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74C85, 74C85N, MM74C85N-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927352-MM74C85N
Ultra Librarian 3D Model Ultra Librarian MM74C85N CAD Model

Description

ON Semiconductor MM74C85N: 4-Bit Magnitude Comparator

The MM74C85N is a high-quality integrated circuit developed by ON Semiconductor, renowned for its precision and efficiency in digital comparison tasks. This 4-bit magnitude comparator is designed to offer reliable performance in a wide array of electronic applications, including computer systems, microprocessors, and digital communication systems where binary comparison is essential.

Constructed with advanced CMOS technology, the MM74C85N ensures minimal power consumption while maintaining high-speed operation. This feature makes it an ideal choice for battery-operated devices and applications that demand energy efficiency without compromising on performance.

At the heart of the MM74C85N is its capability to compare two 4-bit words and deliver outputs indicating the equality or magnitude of these words. It provides three main outputs: A>B, A=B, and A<B, which represent the results of the comparison. This enables the device to be used in cascading configurations for comparing words larger than 4 bits, making it highly scalable and versatile for complex digital systems.

The MM74C85N is packaged in a standard 16-pin DIP (Dual In-line Package), which allows for easy integration into a variety of circuit boards. The pin configuration is designed to facilitate straightforward implementation and connection to other digital components.

Key features of the MM74C85N include:

  • Supply voltage range of 3V to 15V, accommodating various logic levels and system requirements.
  • Low power consumption, characteristic of CMOS devices, which is crucial for power-sensitive designs.
  • High noise immunity, ensuring stable operation in electrically noisy environments.
  • Fast propagation delay times, contributing to quick response and processing in time-critical applications.

The MM74C85N's robustness and reliability are backed by ON Semiconductor's commitment to quality, making it a preferred choice for designers and engineers who require a dependable solution for digital comparison tasks. Whether used in educational projects, prototype development, or commercial products, the MM74C85N from ON Semiconductor is an essential component for any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 24SOIC / Magnitude Comparator Bit Active High Output AB 24-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess