EN
  • EN
  • DE

MM74HC4514WM

Part No MM74HC4514WM
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74HC
Package Tube
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Dual Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOP
Base Product Number 74HC4514
Standard Package 900 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747551-MM74HC4514WM
Ultra Librarian 3D Model Ultra Librarian MM74HC4514WM CAD Model

Description

ON Semiconductor MM74HC4514WM Product Overview

The MM74HC4514WM is a high-performance CMOS device manufactured by ON Semiconductor, renowned for its expertise in semiconductor solutions. This integrated circuit is a 4-bit latched/4-to-16 line decoder with input latches. It is designed to offer a combination of high speed and low power consumption, making it an ideal choice for various applications in the digital realm.

Key Features

  • High-Speed Operation: The MM74HC4514WM operates at a fast pace, ensuring swift data decoding and processing, which is essential for high-performance systems.
  • Low Power Consumption: Despite its speed, the device consumes minimal power, which helps in extending battery life in portable devices and reducing energy costs in stationary applications.
  • Wide Operating Voltage Range: It can function over a broad voltage range of 2V to 6V, providing flexibility in various operating environments and compatibility with other logic families.
  • High Noise Immunity: The MM74HC4514WM exhibits excellent resistance to electrical noise, a critical feature for maintaining signal integrity in electrically noisy environments.
  • Latch Functionality: Equipped with input latches, the device can hold binary information, making it easier to manage data and control timing within a digital system.

Applications

The MM74HC4514WM is suitable for a wide array of applications, including:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • Communication systems
  • Microprocessor support

Product Specifications

The MM74HC4514WM is offered in a surface-mount SOIC-24 package, which is conducive to modern PCB design and automated assembly processes. The device features a 4-to-16 line decoder with latching functions on the four address inputs, enabling the user to stabilize the data before the decoding operation. It is also TTL compatible, allowing for easy integration with existing TTL-based systems.

In summary, the ON Semiconductor MM74HC4514WM is a versatile and efficient solution for decoding and data handling in digital systems, offering the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2023 $50.6529
56+ $1.8071 $101.1976
86+ $1.7506 $150.5516
119+ $1.6941 $201.5979
153+ $1.6377 $250.5681
205+ $1.4682 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess