EN
  • EN
  • DE

EK-LM4F120XL

Part No EK-LM4F120XL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TM4C1233H6PM EVAL BRD / TM4C1233H6PM LaunchPad™ Stellaris® ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Platform LaunchPad™
Utilized IC / Part TM4C1233H6PM
Mounting Type Fixed
Contents Board(s) , Cable(s)
Interconnect System LaunchPad
Base Product Number LM4F
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342357-EK-LM4F120XL
Ultra Librarian 3D Model Ultra Librarian EK-LM4F120XL CAD Model

Description

The EK-LM4F120XL, also known as the Stellaris LM4F120 LaunchPad Evaluation Kit, is a compact and versatile development platform from Texas Instruments. This kit enables engineers and hobbyists to explore the capabilities of the ARM Cortex-M4F based microcontrollers for embedded applications. The Stellaris LaunchPad is designed to provide a low-cost, user-friendly way to jumpstart development on the Stellaris LM4F120H5QR microcontroller.

Key Features

  • Processor: The board is built around a 32-bit ARM Cortex-M4F CPU, which operates at up to 80 MHz, delivering high performance and efficient processing with floating-point support.
  • Memory: It comes with 256KB of Flash memory and 32KB of SRAM, providing ample space for complex applications and software stacks.
  • Expandability: The EK-LM4F120XL includes two 14-pin stackable BoosterPack XL headers, which support a wide range of add-on boards for additional functionality such as wireless, displays, and sensors.
  • On-board Debugging: The board features integrated In-Circuit Debug Interface (ICDI) which allows for straightforward debugging and programming without the need for additional hardware.
  • USB Connectivity: A user-friendly USB interface for both power and data, with a Micro-AB USB connector capable of acting as a USB host or device.
  • RGB User LED: An RGB LED is provided for visual feedback and can be controlled via software for various indications.
  • Push Buttons: Two user switches (one for reset and another for user-defined function) offer interactive hardware control.

Software Support

The EK-LM4F120XL is supported by Texas Instruments' comprehensive software ecosystem, which includes the TivaWare for C Series software suite. This suite provides a broad range of software solutions such as peripheral drivers, real-time operating system (RTOS) support, and example applications to assist developers in fully utilizing the capabilities of the microcontroller.

Applications

With its rich set of features and extensive software support, the EK-LM4F120XL is an ideal platform for a variety of applications, including industrial control, home automation, medical devices, and portable instrumentation. Its ease of use and expandability make it suitable for both professional developers and educators or students alike.

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7273 $74.1819
5+ $20.2890 $101.4450
8+ $19.6550 $157.2400
11+ $19.0210 $209.2310
14+ $18.3869 $257.4166
19+ $16.4848 $313.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess