EN
  • EN
  • DE

MM74VHC00MX

Part No MM74VHC00MX
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 719499-MM74VHC00MX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74VHC00MX CAD Model

Description

ON Semiconductor MM74VHC00MX - Quad 2-Input NAND Gate

The MM74VHC00MX from ON Semiconductor is a high-speed CMOS quad 2-input NAND gate IC, designed to operate with a power supply range of 2V to 5.5V. This versatile component is a fundamental building block in digital electronics, suitable for a wide array of applications ranging from logic circuitry to complex computing systems. The MM74VHC00MX is part of the VHC family of logic gates known for their low power consumption and high noise immunity, making them ideal for battery-operated and noise-sensitive applications.

Key Features

  • Operating Voltage Range: The device can function with a supply voltage between 2V and 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with other standard logic families.
  • High-Speed Performance: The MM74VHC00MX offers fast propagation delay times, ensuring quick response times in critical applications.
  • Low Power Consumption: Its CMOS technology ensures that the power consumption is minimal, especially when compared to traditional TTL logic gates, enhancing battery life in portable devices.
  • High Noise Immunity: The VHC series is characterized by its robust noise immunity, which is essential for stable operation in electrically noisy environments.
  • Output Drive Capability: The gates can drive up to 8 standard LS-TTL loads, providing sufficient current for a range of downstream components.

Applications

The MM74VHC00MX is incredibly versatile and can be used in a variety of electronic circuits and systems. Typical applications include:

  • Logic function implementation
  • Signal processing
  • Computing devices
  • Power management circuits
  • Communication devices
  • Embedded systems

Package Information

The MM74VHC00MX is offered in an SOIC-14 package, which is a small-outline integrated circuit package that is suitable for surface-mount technology (SMT). This compact form factor allows for high-density mounting and is ideal for space-constrained applications.

Overall, the MM74VHC00MX from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate NAND gate functionality into their electronic designs. Its combination of high-speed operation, low power consumption, and noise immunity makes it a smart choice for modern electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess