EN
  • EN
  • DE

MMBD1503A-D87Z

Part No MMBD1503A-D87Z
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 10 nA @ 180 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MMBD1503
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1120901-MMBD1503A-D87Z
Ultra Librarian 3D Model Ultra Librarian MMBD1503A-D87Z CAD Model

Description

ON Semiconductor MMBD1503A-D87Z High-Speed Switching Diode

The MMBD1503A-D87Z is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to meet the stringent requirements of high-speed switching applications. It is ideal for use in a variety of electronic circuits, including inverters, converters, and high-frequency rectification circuits.

Constructed with ON Semiconductor's advanced semiconductor technology, the MMBD1503A-D87Z offers superior electrical characteristics that make it a reliable choice for designers and engineers. Its fast switching speed ensures efficient operation in circuits where timing is critical, while its low forward voltage drop contributes to reduced power loss and improved energy efficiency.

Key Features of the MMBD1503A-D87Z:

  • High-Speed Switching: The diode is optimized for quick transitions, making it suitable for high-speed applications.
  • Low Forward Voltage: A low forward voltage drop means less energy is wasted as heat, improving overall circuit efficiency.
  • Surface Mount Package: The compact SOT-23 package allows for high-density mounting and is ideal for space-constrained applications.
  • Robust Construction: The device is designed to be durable and reliable, withstanding the rigors of demanding electronic environments.
  • Wide Operating Temperature Range: This diode operates effectively across a broad temperature range, ensuring performance stability under varying conditions.

The MMBD1503A-D87Z is not only a testament to ON Semiconductor's commitment to quality but also an example of their dedication to environmental sustainability. The device is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is free from harmful materials commonly used in the electronics industry.

Whether you're designing power management systems, signal processing circuits, or any application requiring fast and efficient diode switching, the MMBD1503A-D87Z from ON Semiconductor is an excellent choice. Its combination of speed, efficiency, and reliability makes it a valuable component in modern electronic designs.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the MMBD1503A-D87Z is utilized to its full potential within the appropriate design parameters.

You May Also Be Interested in

Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2655 $50.4450
460+ $0.2178 $100.1880
715+ $0.2110 $150.8650
980+ $0.2042 $200.1160
1,270+ $0.1974 $250.6980
1,695+ $0.1770 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess