EN
  • EN
  • DE

MMBD330T1

Part No MMBD330T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 10mA
Current - Reverse Leakage @ Vr 200nA @ 25V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Mounting SMD (SMT)
Case / Package SC-70
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 322584-MMBD330T1
Ultra Librarian 3D Model Ultra Librarian MMBD330T1 CAD Model

Description

ON Semiconductor MMBD330T1: High-Speed Switching Diode

The MMBD330T1 is a high-speed switching diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This diode is engineered to provide efficient and reliable performance for a wide range of applications, including high-speed switching and general-purpose use in commercial, industrial, and automotive sectors.

Key Features

  • Fast Switching Speed: The MMBD330T1 diode offers rapid switching capabilities, making it an ideal choice for high-frequency applications.
  • Low Forward Voltage Drop: This diode has a low forward voltage drop, which enhances its efficiency and reduces power loss during operation.
  • Surface Mount Package: The diode comes in a compact SOT-23 package, which is suitable for surface-mount technology (SMT), allowing for a reduced footprint on printed circuit boards (PCBs).
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBD330T1 diode is reliable and performs consistently under various conditions.
  • RoHS Compliant: The product is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The MMBD330T1 is versatile and can be used in various applications where high-speed switching is required. Some common applications include:

  • Switching power supplies
  • DC-DC converters
  • Inverters
  • Signal processing
  • High-speed logic circuits

Technical Specifications

Parameter Value Package SOT-23 Configuration Single Maximum Repetitive Reverse Voltage (V<sub>RRM) 100 V Forward Continuous Current (I<sub>F) 200 mA Power Dissipation (P<sub>D) 225 mW

The MMBD330T1 from ON Semiconductor is a testament to the company's dedication to providing high-quality, high-performance components for the electronics industry. With its fast switching speed, efficiency, and reliability, this diode is an excellent choice for designers and engineers looking to enhance their circuit designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,070+ $0.0541 $57.8870
2,605+ $0.0444 $115.6620
4,035+ $0.0430 $173.5050
5,560+ $0.0416 $231.2960
7,185+ $0.0402 $288.8370
9,620+ $0.0360 $346.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,500 pieces
MOQ: 1070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess