EN
  • EN
  • DE

MMBD352WT1G

Part No MMBD352WT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description RF DIODE SCHOTTKY 7V 200MW SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 7V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Power Dissipation (Max) 200 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number MMBD352
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 642161-MMBD352WT1G
Ultra Librarian 3D Model Ultra Librarian MMBD352WT1G CAD Model

Description

ON Semiconductor MMBD352WT1G Dual Diode

The MMBD352WT1G from ON Semiconductor is a high-performance dual diode component designed for a variety of applications requiring efficient switching and rectification. This device features two diodes with common cathodes, making it ideal for situations where space-saving and circuit simplification are priorities.

Key Features

  • Package Type: The MMBD352WT1G comes in a compact SOT-363 package, which is suitable for surface-mount technology (SMT) and helps in reducing the PCB space required for diode implementation.
  • Configuration: This dual diode has a series configuration with common cathodes, offering design flexibility and the ability to be used in a variety of circuitry.
  • Low Forward Voltage Drop: It provides a low forward voltage drop, which means it contributes to higher efficiency in electronic circuits by minimizing power loss during the diode's conducting phase.
  • Fast Switching Speed: The MMBD352WT1G is characterized by its fast switching capabilities, which is essential for applications that require quick transitions between conducting and non-conducting states.
  • High Current Capacity: Despite its small size, the device can handle a substantial continuous forward current, making it suitable for high-density circuit designs.

Applications

The ON Semiconductor MMBD352WT1G is versatile and can be used in various electronic applications such as:

  • Power management systems
  • Switching power supplies
  • DC-DC converters
  • Signal processing circuits
  • Logic gate implementations
  • Protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMBD352WT1G is no exception. This component is manufactured to meet the stringent requirements of the electronic industry, ensuring consistent performance and durability for the end-user.

In summary, the MMBD352WT1G dual diode from ON Semiconductor is an efficient, reliable, and space-saving solution for modern electronic applications requiring high-speed switching and rectification. Its small footprint, combined with its robust performance, makes it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1028 $50.3720
1,185+ $0.0844 $100.0140
1,840+ $0.0817 $150.3280
2,530+ $0.0791 $200.1230
3,270+ $0.0765 $250.1550
4,380+ $0.0685 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,613 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess