EN
  • EN
  • DE

MMBD354LT1

Part No MMBD354LT1
Manufacturer ON Semiconductor
Catalog RF Diodes
Description Dual Hot Carrier Mixer Diodes | DIODE SCHOTTKY 7V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Schottky - 1 Pair Common Cathode
Voltage - Peak Reverse (Maximum) 7V
Capacitance at Vr, F 1pF at 0V, 1MHz
Power Dissipation (Maximum) 225mW
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBD354
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224852-MMBD354LT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBD354LT1 CAD Model

Description

The MMBD354LT1 is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to offer fast switching speeds and is housed in a compact SOT-23 package, making it an ideal choice for high-density circuit designs.

Key Features

  • Fast Switching Speed: The MMBD354LT1 is optimized for very fast switching, allowing for efficient operation in high-frequency applications.
  • Low Capacitance: With its low diode capacitance, this component is suitable for use in high-speed switching environments without causing significant signal distortion.
  • Surface Mount Package: The SOT-23 package is designed for automated assembly processes, and its small footprint is perfect for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBD354LT1 diode provides stable and reliable performance over its operational lifespan.

Applications

The MMBD354LT1 is versatile and can be used in a wide range of applications. Some of the typical uses include:

  • High-speed switching circuits
  • Logic level conversion
  • Detectors and mixers
  • General-purpose discrete circuits

Electrical Specifications

ON Semiconductor provides a comprehensive set of electrical characteristics for the MMBD354LT1, ensuring that designers can integrate the diode into their circuits with confidence. Key specifications include:

  • Maximum Repetitive Reverse Voltage: 70 V
  • Forward Continuous Current: 200 mA
  • Power Dissipation: 225 mW
  • Operating Junction Temperature Range: -55°C to +150°C

Environmental and Quality Standards

The MMBD354LT1 complies with various environmental and quality standards, reflecting ON Semiconductor's dedication to sustainability and excellence:

  • Pb-Free and RoHS Compliant
  • UL Recognized Component

With its robust design, fast switching capabilities, and adherence to strict environmental standards, the MMBD354LT1 from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient switching diode solution.

You May Also Be Interested in

MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
Infineon Technologies
BAR 63-02L E6327 Infineon Technologies PIN Diodes Silicon PIN Diodes datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45R-1
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
Infineon Technologies
BAR 64-03W E6327 Infineon Technologies PIN Diodes Silicon PIN Diode 150V 100mA datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-GLASS,T86 PACKAGE
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E25
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0688 $57.7920
2,045+ $0.0566 $115.7470
3,165+ $0.0547 $173.1255
4,360+ $0.0531 $231.5160
5,635+ $0.0513 $289.0755
7,540+ $0.0460 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess