EN
  • EN
  • DE

MMBD701LT1

Part No MMBD701LT1
Manufacturer ON Semiconductor
Description SILICON HOT-CARRIER DETECTOR AND SWITCHING DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1224886-MMBD701LT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD701LT1 CAD Model

Description

ON Semiconductor MMBD701LT1 - High-Speed Switching Diode

The ON Semiconductor MMBD701LT1 is a versatile and high-performance switching diode designed for high-speed switching applications. This small signal diode is engineered to deliver fast switching speeds while maintaining low leakage currents and low forward voltage drop, making it an ideal choice for high-efficiency designs.

Key Features

  • Fast Switching Speed: The MMBD701LT1 is optimized for quick transitions, enabling efficient operation in high-frequency circuits.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during conduction, enhancing the overall efficiency of the application.
  • Low Leakage Current: The device exhibits very low leakage current in the reverse direction, which is crucial for reducing power consumption when the diode is in the off state.
  • SOT-23 Package: Encapsulated in a compact SOT-23 package, the MMBD701LT1 is suitable for space-constrained applications and allows for high-density mounting on printed circuit boards.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this diode is built to meet high reliability standards, ensuring stable performance over its lifespan.

Applications

The MMBD701LT1 is commonly used in a wide range of applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • DC-DC converters
  • Reverse voltage protection
  • Power management systems
  • Signal conditioning

With its combination of high-speed switching capabilities, low power loss, and compact form factor, the ON Semiconductor MMBD701LT1 is a reliable choice for designers looking to optimize their circuit designs for performance and efficiency. Whether it's for consumer electronics, industrial automation, or automotive applications, the MMBD701LT1 delivers the performance required for today's demanding electronic environments.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheets and technical documentation provided by ON Semiconductor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0535 $50.0225
2,280+ $0.0439 $100.0920
3,525+ $0.0426 $150.1650
4,855+ $0.0412 $200.0260
6,285+ $0.0398 $250.1430
8,405+ $0.0357 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,420 pieces
MOQ: 935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess