EN
  • EN
  • DE

MMBF0201NLT1G

Part No MMBF0201NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 20V 0.3A 3-Pin SOT-23 T/R / MOSFET N-CH 20V 300MA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Input Capacitance 45pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 1 Ohm @ 300mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 023691-MMBF0201NLT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MMBF0201NL
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin China, Czech Republic
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MMBF0201NLT1G CAD Model

Description

The MMBF0201NLT1G is a high-performance N-Channel MOSFET produced by ON Semiconductor, a renowned leader in the semiconductor industry. This small-signal field-effect transistor is designed for use in power management applications due to its efficient energy control and low on-state resistance. It is a preferred choice for engineers and designers looking for a reliable component that can operate in a variety of electronic circuits.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: SOT-23-3 (TO-236)
  • Drain-Source Voltage (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 210mA
  • Power Dissipation (P<sub>D): 225mW
  • R<sub>DS(on): Very low on-state resistance
  • Gate Threshold Voltage (V<sub>GS(th)): 0.8V to 3V
  • Fast Switching Speed: Suitable for high-speed switching applications
  • RoHS Compliant: Yes

Applications

The MMBF0201NLT1G is versatile and can be used in a wide range of applications. Its main applications include:

  • Power Management
  • Load Switch
  • Battery Management
  • DC-DC Converters
  • Portable Devices
  • Switching Applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MMBF0201NLT1G MOSFET is manufactured with high standards, ensuring stable performance and longevity. It is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of the electronics industry.

Environmental Compliance

As an environmentally responsible company, ON Semiconductor ensures that the MMBF0201NLT1G complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment helps to reduce the environmental impact and enhances the recyclability of electronic components.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,420+ $0.0815 $115.7300
2,200+ $0.0789 $173.5800
3,030+ $0.0764 $231.4920
3,915+ $0.0738 $288.9270
5,240+ $0.0662 $346.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,085 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess