The MMBF1374 from ON Semiconductor is a high-performance N-Channel Junction Field Effect Transistor (JFET) that offers excellent low-power performance for a wide range of electronic applications. This particular JFET is designed to provide low on-resistance and a low gate operating current, making it an ideal choice for analog switches, choppers, commutators, and amplifiers.
Key Features
- Low Gate Operating Current: The MMBF1374 has been optimized for low gate operating current, which is essential for battery-powered devices and applications where power efficiency is critical.
- High Input Impedance: With its high input impedance, the MMBF1374 minimizes the loading effect on circuits, preserving signal integrity and reducing power consumption.
- Fast Switching Speed: The device is capable of fast switching speeds, making it suitable for high-frequency applications.
- Low On-Resistance: The low on-resistance of the MMBF1374 ensures minimal voltage drop across the device when it is on, leading to improved efficiency and performance.
- Versatile Use: It can be used in a variety of applications, including analog switches, sample-and-hold circuits, and other situations where a high-performance JFET is required.
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Gate-Source Voltage (V<sub>GS)
-30 V
Continuous Drain Current (I<sub>D)
50 mA
Power Dissipation (P<sub>D)
350 mW
Applications
The MMBF1374 is designed for use in a variety of applications where high impedance and low power consumption are required. It is particularly well-suited for portable and battery-operated devices, audio amplifiers, and high-frequency signal processing circuits.
Package and Quality
Encased in a compact SOT-23 package, the MMBF1374 is designed for surface-mount technology (SMT), allowing for efficient and space-saving PCB designs. ON Semiconductor is committed to high-quality standards, ensuring that each MMBF1374 JFET meets rigorous performance and reliability criteria.