EN
  • EN
  • DE

MMBFJ177LT1

Part No MMBFJ177LT1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description SS P-CHAN 25V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr onsemi
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number MMBFJ1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1379187-MMBFJ177LT1
Ultra Librarian 3D Model Ultra Librarian MMBFJ177LT1 CAD Model

Description

ON Semiconductor MMBFJ177LT1 P-Channel JFET

The MMBFJ177LT1 is a high-performance P-Channel JFET (Junction Field Effect Transistor) from ON Semiconductor, a leading supplier of semiconductor-based solutions. This particular JFET is designed to provide efficient switching with a low gate drive. It is a versatile component suitable for a wide range of applications, including analog switches, choppers, commutators, and low-noise amplifiers.

Key Features

  • Device Type: P-Channel JFET
  • Drain-Source Voltage (Vds): -30V, providing a wide operating range for various applications.
  • Gate-Source Voltage (Vgs): -30V, ensuring compatibility with a range of drive signals.
  • Continuous Drain Current (Id): -50mA, enabling the device to handle moderate levels of current without overheating.
  • Low Gate Operating Current: This allows for reduced power consumption and improved efficiency.
  • High Input Impedance: This characteristic makes it suitable for sensitive audio and instrumentation applications, where minimal loading on the previous stage is crucial.
  • Fast Switching Speed: The MMBFJ177LT1 provides quick response times, making it ideal for high-speed switching applications.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Analog Switches
  • Choppers
  • Commutators
  • Low-Noise Audio Amplifiers
  • Instrumentation

The MMBFJ177LT1 is manufactured with ON Semiconductor's high-quality standards, ensuring reliability and performance consistency. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices, while its robustness allows it to be used in industrial environments.

Whether you're designing complex audio systems, precision instrumentation, or looking to add efficient switching capabilities to your circuit, the MMBFJ177LT1 P-Channel JFET from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Toshiba Semiconductor and Storage
Lowest to $0.7390
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0877 $50.4275
1,390+ $0.0720 $100.0800
2,155+ $0.0697 $150.2035
2,965+ $0.0675 $200.1375
3,835+ $0.0652 $250.0420
5,130+ $0.0585 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess