EN
  • EN
  • DE

MMBFJ177LT1G

Part No MMBFJ177LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V 0.225W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Current - Drain (Idss) @ Vds (Vgs=0) 1.5mA @ 15V
Voltage - Cutoff (VGS off) @ Id 800mV @ 10nA
Max Input Capacitance 11pF @ 10V (VGS)
Resistance - RDS(On) 300 Ohm
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023717-MMBFJ177LT1G
Family Name MMBFJ177L
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin China, Czech Republic
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MMBFJ177LT1G CAD Model

Description

ON Semiconductor MMBFJ177LT1G P-Channel JFET

The MMBFJ177LT1G is a high-performance P-Channel JFET (Junction Field Effect Transistor) designed and manufactured by ON Semiconductor, a renowned leader in semiconductor solutions. This device is well-suited for a variety of applications where efficient switching and amplification are required. With its compact SOT-23 package, it is designed to meet the needs of space-constrained applications without compromising on performance.

Key Features

  • Drain-Source Voltage (V<sub>DS): The MMBFJ177LT1G can handle a drain-source voltage of up to -30V, making it suitable for various circuit designs.
  • Gate-Source Voltage (V<sub>GS): It features a gate-source voltage of -30V, providing a wide range of control in the gate terminal.
  • Continuous Drain Current (I<sub>D): This JFET can support a continuous drain current of -50 mA, ensuring reliable operation in high-demand scenarios.
  • Low On-Resistance: The device boasts a low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • High Input Impedance: With a high input impedance, the MMBFJ177LT1G ensures minimal loading on preceding circuits, making it ideal for sensitive signal processing applications.
  • Fast Switching Speed: The fast switching capabilities of this JFET make it an excellent choice for high-speed switching applications.

Applications

The versatility of the MMBFJ177LT1G allows it to be used in a wide array of applications, including but not limited to:

  • Analog Switches
  • Choppers
  • Commutators
  • Low-Noise Amplifiers
  • Audio Amplifiers
  • Sample and Hold Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MMBFJ177LT1G is no exception. It is produced with rigorous quality control standards and is designed to meet or exceed industry reliability standards. The device's small form factor, combined with its robust performance, makes it a preferred choice for professionals and hobbyists alike.

Whether you're designing complex industrial systems or simple audio circuits, the MMBFJ177LT1G from ON Semiconductor provides the performance and reliability needed to achieve your design goals.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,285+ $0.0779 $100.1015
1,995+ $0.0753 $150.2235
2,860+ $0.0700 $200.2000
3,710+ $0.0674 $250.0540
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess