EN
  • EN
  • DE

MMBFJ310LT3G

Part No MMBFJ310LT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET N-CH JFET 10V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology JFET
Configuration N-Channel
Gain 12dB
Voltage - Test 10 V
Current Rating (Amps) 60mA
Current - Test 10 mA
Voltage - Rated 25 V
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBFJ310
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 747569-MMBFJ310LT3G
Ultra Librarian 3D Model Ultra Librarian MMBFJ310LT3G CAD Model

Description

The MMBFJ310LT3G is a high-performance N-Channel RF Amplifier designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is part of ON Semiconductor's extensive range of JFET (Junction Field Effect Transistors) which are widely recognized for their reliability and efficiency in various applications.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (Vds): 25 V
  • Gate-Source Voltage (Vgs): -25 V
  • Drain Current (Idss): 10 mA
  • High Gain Bandwidth Product: Ensures excellent performance in RF amplification.
  • Low Noise Figure: Ideal for sensitive audio and RF applications.
  • SOT-23 Package: Compact surface-mount package for space-saving PCB designs.
  • Pb-Free, Halogen-Free and RoHS Compliant: Environmentally friendly and suitable for use in green products.

Applications

The MMBFJ310LT3G is suitable for a wide range of applications, particularly where high-frequency and low noise are crucial. It is commonly used in:

  • RF Amplifiers
  • Low Noise Audio Amplifiers
  • Oscillators
  • Mixer Circuits
  • Switches
  • Signal Processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMBFJ310LT3G is built with the highest standards of quality and reliability, ensuring that it meets the stringent requirements of the electronics industry. Its robust design is capable of withstanding harsh operating conditions, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

MMBFJ310LT3G is a testament to ON Semiconductor's dedication to environmental sustainability. This product complies with RoHS directives, reflecting the company's commitment to reducing the environmental impact of its products and to promoting a greener future.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess