EN
  • EN
  • DE

MMBT2222AWT3G

Part No MMBT2222AWT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203313-MMBT2222AWT3G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Ultra Librarian 3D Model Ultra Librarian MMBT2222AWT3G CAD Model

Description

Product Overview: MMBT2222AWT3G from ON Semiconductor

The MMBT2222AWT3G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed to deliver efficient current amplification and switching capabilities. This versatile transistor is a must-have component for a wide range of electronic applications, from consumer electronics to industrial control systems.

Key Features

  • Type: NPN
  • Package: SOT-323
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 75V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 600mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 to 300 at 10mA VCE
  • High Transition Frequency (fT): 250MHz

Performance and Quality

The MMBT2222AWT3G is manufactured by ON Semiconductor, a leader in the semiconductor industry, ensuring high-quality performance and reliability. The device operates within a wide range of ambient temperatures, making it suitable for diverse environmental conditions. With its SOT-323 surface-mount package, it is not only space-saving but also facilitates efficient thermal management and rapid heat dissipation.

Applications

Due to its compact size and robust performance characteristics, the MMBT2222AWT3G is ideal for a variety of applications, including:

  • Signal amplification
  • Switching loads
  • Linear amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Voltage regulation circuits
  • Protection circuits

Environmental and Regulatory Compliance

The MMBT2222AWT3G complies with multiple environmental standards, ensuring that it meets the requirements for a greener and more sustainable future. It is RoHS compliant, which means it is free from hazardous substances like lead, mercury, and cadmium. This commitment to environmental stewardship makes the MMBT2222AWT3G an excellent choice for designers and manufacturers looking to create eco-friendly products.

Whether you're designing a simple circuit for a hobby project or developing sophisticated electronics for commercial products, the MMBT2222AWT3G from ON Semiconductor provides the performance and reliability you need in a compact, surface-mount NPN transistor.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess