The MMBT2369AL from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications, offering a blend of reliability and efficiency that engineers and designers have come to expect from ON Semiconductor's products.
Key Features
- Device Type: NPN Transistor
- Package: SOT-23 surface-mount package for compact design
- Collector-Emitter Voltage (VCEO): 15V, allowing for use in moderate voltage applications
- Collector Current (IC): Up to 200 mA, suitable for a range of driving capabilities
- Power Dissipation (PD): 350 mW, providing adequate power handling for its size
- DC Current Gain (hFE): High current gain with a range of 100-300, ensuring efficient current amplification
- Transition Frequency (fT): 250 MHz, which is suitable for high-speed switching applications
Applications
The MMBT2369AL is ideal for various applications, including but not limited to:
- Signal amplification in audio and video equipment
- Driver stages in amplifiers
- Switching controls in consumer electronics
- Power management in portable devices
- Telecommunication circuits
Quality and Reliability
ON Semiconductor is renowned for its dedication to quality, and the MMBT2369AL is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. The device is also RoHS compliant, making it environmentally friendly and suitable for use in green products.
Conclusion
With its compact SOT-23 package, the MMBT2369AL is a powerful solution for designers looking to minimize board space while maintaining strong electrical performance. Its combination of voltage capacity, current handling, and high frequency response make it an excellent choice for a multitude of electronic applications. ON Semiconductor's commitment to quality ensures that the MMBT2369AL will deliver consistent and reliable performance for your electronic designs.