EN
  • EN
  • DE

MMBT3904TT1

Part No MMBT3904TT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors | TRANS NPN 40V 0.2A SOT416
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 1V
Maximum Power 300mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Family Part Number MMBT3904
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224960-MMBT3904TT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT3904TT1 CAD Model

Description

The MMBT3904TT1 from ON Semiconductor is a high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. With its compact SOT-23 surface-mount package, this transistor is ideal for automated assembly processes and is widely used in commercial, industrial, and educational environments.

Key Features

  • Device Type: NPN BJT
  • Package: SOT-23 (TO-236)
  • Collector-Emitter Voltage (V<sub>CEO): 40V
  • Collector Current (I<sub>C): 200mA
  • Power Dissipation (P<sub>D): 225mW
  • DC Current Gain (h<sub>FE): 100 to 300 at I<sub>C = 10mA
  • Transition Frequency (f<sub>T): 300MHz

Performance and Quality

The MMBT3904TT1 transistor offers excellent performance with a high current gain bandwidth product and low leakage currents, ensuring reliable operation in a variety of circuits. ON Semiconductor's commitment to quality means that each transistor is manufactured to the highest standards, with rigorous testing to ensure stable and consistent performance.

Applications

This versatile transistor can be used in a multitude of applications including, but not limited to:

  • Signal amplification
  • Switching circuits
  • Linear amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The MMBT3904TT1 transistor is designed to meet various environmental standards, reducing the ecological footprint of electronic components. Its RoHS compliance ensures that it is free from harmful substances such as lead, making it a safer choice for electronic devices.

Conclusion

With its robust construction, high-performance characteristics, and adherence to environmental standards, the MMBT3904TT1 from ON Semiconductor is an excellent choice for designers and manufacturers looking for a reliable and eco-friendly NPN transistor for a wide range of applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
7,410+ $0.0135 $100.0350
11,455+ $0.0131 $150.0605
15,750+ $0.0127 $200.0250
20,330+ $0.0123 $250.0590
27,275+ $0.0110 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 561,000 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess