EN
  • EN
  • DE

MMBT3904WT1

Part No MMBT3904WT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 200MA SOT323 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBT3904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 807368-MMBT3904WT1
Ultra Librarian 3D Model Ultra Librarian MMBT3904WT1 CAD Model

Description

ON Semiconductor MMBT3904WT1 NPN General Purpose Amplifier

The MMBT3904WT1 from ON Semiconductor is a versatile and high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This compact surface-mount device is housed in an SOT-323 package, which is optimized for low-power consumption and space-saving design, making it an ideal choice for a wide range of electronic circuits.

The MMBT3904WT1 is known for its excellent current gain characteristics, with a collector current rating of up to 200 mA, which enables it to drive moderate loads efficiently. The transistor operates at a maximum voltage of 40V between the collector and the emitter, providing a good margin for various electronic designs. Additionally, it has a transition frequency of 300 MHz, which allows for usage in high-speed switching applications and amplification in RF designs.

This NPN transistor is characterized by its low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the "on" state. It also features a fast switching speed, making it suitable for amplification and switching applications that require quick response times.

ON Semiconductor has designed the MMBT3904WT1 with reliability in mind. It can operate over a wide temperature range, from -55°C to +150°C, ensuring stable performance in harsh environments. The device also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create green products.

Applications for the MMBT3904WT1 are diverse and include signal amplification in consumer electronics, driver circuits in industrial systems, and as a switch in computing devices. Its robustness and general-purpose nature also make it suitable for educational purposes, prototyping, and in hobbyist projects where a reliable NPN transistor is required.

In summary, the ON Semiconductor MMBT3904WT1 is a high-quality, general-purpose NPN transistor that offers excellent performance in a small package. Whether for amplification, switching, or driving moderate loads, this BJT is a practical component for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,315+ $0.0151 $50.0565
7,045+ $0.0142 $100.0390
10,950+ $0.0137 $150.0150
15,750+ $0.0127 $200.0250
20,495+ $0.0122 $250.0390
25,645+ $0.0117 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295,070 pieces
MOQ: 3315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess