EN
  • EN
  • DE

MMBT3906DW1T1

Part No MMBT3906DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322700-MMBT3906DW1T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT3906DW1T1 CAD Model

Description

ON Semiconductor MMBT3906DW1T1 PNP Transistor

The MMBT3906DW1T1 from ON Semiconductor is a versatile and high-performance PNP bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This device is a member of the robust and reliable MMBT3906 series, which is renowned for its excellent current gain and low saturation voltage characteristics.

Encased in a compact SOT-363 package, the MMBT3906DW1T1 is ideal for space-constrained applications, providing designers with a practical solution that does not compromise on power and efficiency. The transistor's small form factor also allows for high-density PCB layouts, making it suitable for use in a wide array of electronic circuits.

Key Specifications:

  • Type: PNP
  • Package: SOT-363
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 200mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 to 300 at IC = 10mA
  • Transition Frequency (fT): 300MHz

The MMBT3906DW1T1 transistor is designed to provide reliable performance in a variety of circuits, including signal amplification, load driving, and as a component in switch-mode power supplies. Its high current gain ensures efficient operation, while the low saturation voltage reduces power loss and improves overall circuit efficiency.

ON Semiconductor's commitment to quality is reflected in the MMBT3906DW1T1, which is built to meet stringent industry standards. The device's robust construction ensures long-term reliability, even under challenging environmental conditions. This makes it an excellent choice for commercial, industrial, and even harsh automotive applications.

Whether you are designing a simple audio amplifier or a complex digital logic circuit, the MMBT3906DW1T1 PNP transistor from ON Semiconductor is a reliable and cost-effective component that will enhance the performance of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess