EN
  • EN
  • DE

MMBT4401M3T5G

Part No MMBT4401M3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min) 100 @ 150mA, 1V
Maximum Power Dissipation 265mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-723
Win Source Part Number 1078271-MMBT4401M3T5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT4401M3T5G CAD Model

Description

The MMBT4401M3T5G is a high-performance, versatile NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading figure in the field of energy-efficient innovations. This compact surface-mount device is designed for general-purpose amplifier and switching applications, encapsulated in an SOT-23 package, which is widely appreciated for its space-saving footprint.

Key Features

  • Transistor Type: NPN - This allows the product to be used in a variety of electronic circuits where a PNP transistor would not be suitable.
  • Voltage - Collector Emitter Breakdown (Max): 40V - The MMBT4401M3T5G can handle up to 40 volts across the collector-emitter junction, making it suitable for a broad range of applications.
  • Current - Collector (Ic) (Max): 600mA - The device can control a collector current up to 600 milliamperes, providing sufficient power for most low to medium power requirements.
  • Power - Max: 350mW - With a maximum power dissipation of 350 milliwatts, this transistor can be used in applications that require a moderate amount of power.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V - The MMBT4401M3T5G guarantees a minimum DC current gain of 100 at a collector current of 10mA and a collector-emitter voltage of 1V, ensuring reliable amplification.
  • Frequency - Transition: 300MHz - The transition frequency of 300MHz allows the transistor to be used in applications that operate within this frequency range, including RF amplification.
  • Operating Temperature: -55°C to +150°C - A wide operating temperature range makes this device suitable for use in harsh environments.

Applications

The MMBT4401M3T5G is ideal for a variety of electronic circuits, including but not limited to:

  • Signal amplification
  • Switching applications
  • Linear amplification
  • Power management
  • Consumer electronics
  • Telecommunications
  • Automotive sectors

ON Semiconductor's commitment to quality and performance is evident in the MMBT4401M3T5G, making it a reliable choice for designers and engineers looking for a general-purpose transistor that combines efficiency with a compact form factor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3307 $57.8725
375+ $0.3095 $116.0625
585+ $0.2987 $174.7395
835+ $0.2774 $231.6290
1,085+ $0.2667 $289.3695
1,355+ $0.2561 $347.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess