ON Semiconductor's MMBT4402LT1G: A Versatile PNP Bipolar Transistor
The MMBT4402LT1G is a high-quality PNP bipolar transistor from ON Semiconductor, a brand known for its innovative and reliable semiconductor products. This versatile transistor is designed for general-purpose amplifier and switching applications, providing designers with a compact solution for their circuit needs.
Key Features:
- Transistor Polarity: PNP - This type of transistor is characterized by a majority carrier flow of holes, and it is commonly used for amplification and switching in electronic circuits.
- Collector-Emitter Voltage (Vceo): 40V - This rating indicates the maximum voltage the transistor can withstand between the collector and emitter terminals when the base terminal is open.
- Collector Current (Ic): 600mA - The maximum continuous current that can flow through the collector of the transistor, suitable for a wide range of applications.
- Power Dissipation (Pd): 350mW - The maximum power the transistor can dissipate without exceeding its maximum operating temperature, ensuring reliable performance.
- DC Current Gain (hFE): 100 to 300 - This parameter indicates the transistor's ability to amplify the input signal, making it an excellent choice for various amplification applications.
- Package / Case: SOT-23-3 - The small surface-mount package allows for a compact design footprint, making it ideal for space-constrained applications.
- Operating Temperature Range: -55°C to +150°C - A broad temperature range that ensures stable operation in extreme environments.
Applications:
The MMBT4402LT1G is suitable for a diverse range of applications, including:
- Signal amplification in audio and video equipment
- Driver stages in hi-fi amplifiers and television circuits
- Switching operations in power management systems
- Control circuits in embedded systems
With its excellent amplification characteristics and high current capacity, the MMBT4402LT1G from ON Semiconductor is a reliable and efficient choice for designers looking to optimize their electronic designs. Its compact size and robust performance make it an essential component in modern electronics, where space is at a premium and efficiency is paramount.