EN
  • EN
  • DE

MMBFJ309LT1G

Part No MMBFJ309LT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 25V 30MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel JFET
Current Rating 30mA
Voltage Rating 25V
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023721-MMBFJ309LT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MMBFJ309LT1G CAD Model

Description

ON Semiconductor

The MMBFJ309LT1G is a high-performance JFET (Junction Field Effect Transistor) from ON Semiconductor, designed to provide efficient and reliable performance for a multitude of electronic applications. This particular JFET is well-suited for analog switches, choppers, commutators, and amplifiers, thanks to its robust design and superior electrical characteristics.

Key Features

  • High Breakdown Voltage: With a high breakdown voltage, the MMBFJ309LT1G ensures stable operation even under stressful conditions, making it an ideal choice for high-voltage applications.
  • Low Gate-Source Leakage: The low gate-source leakage current characteristic of this JFET minimizes power loss and enhances the overall efficiency of the device.
  • High Input Impedance: The high input impedance allows for minimal loading of the signal source, which is critical in maintaining signal integrity in amplification applications.
  • Fast Switching Speed: Its fast switching speed is essential for applications requiring rapid signal modulation, such as in analog switches and choppers.
  • SOT-23 Package: The compact SOT-23 package is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the MMBFJ309LT1G JFET makes it suitable for a wide range of applications, including:

  • Analog Switches
  • Choppers
  • Commutators
  • Amplifiers
  • Audio Preamps
  • Buffer Circuits
  • Impedance Conversion Circuits

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the MMBFJ309LT1G is no exception. Manufactured with precision and subjected to rigorous testing, this JFET is guaranteed to meet the high standards expected by industry professionals.

Environmental Compliance

The MMBFJ309LT1G also adheres to environmental standards, being a lead-free and RoHS-compliant component, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you're designing sophisticated audio equipment, precision analog processing circuits, or any application requiring a high-quality JFET, the MMBFJ309LT1G from ON Semiconductor is a reliable and efficient choice that will not disappoint.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1574 $50.3680
775+ $0.1292 $100.1300
1,200+ $0.1251 $150.1200
1,655+ $0.1211 $200.4205
2,135+ $0.1171 $250.0085
2,860+ $0.1050 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess