EN
  • EN
  • DE

TEA1892TS/1H

Part No TEA1892TS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 8.5 V to 38 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 140356-TEA1892TS/1H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1892TS/1H CAD Model

Description

Product Overview: TEA1892TS/1H

The TEA1892TS/1H is a cutting-edge synchronous rectifier controller chip designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This advanced component is specifically engineered to enhance the efficiency of switch-mode power supplies (SMPS) by replacing the diode rectifier with a controlled MOSFET, thus significantly reducing power dissipation and improving overall system performance.

Key Features

  • High Efficiency: The TEA1892TS/1H is optimized for operation in flyback and forward converters, offering high-level efficiency that is crucial for energy-saving power applications.
  • Adaptive Gate Drive: It provides an adaptive gate drive for the MOSFET for optimal switching, ensuring minimal power loss during operation.
  • Wide VCC Range: The device supports a wide supply voltage range, accommodating various applications and simplifying power supply design.
  • Integrated Protections: It includes built-in protections such as under-voltage lockout (UVLO) and over-voltage protection (OVP), ensuring the safety and reliability of the power supply system.
  • Minimal External Components: The TEA1892TS/1H is designed to work with minimal external components, which reduces the overall bill of materials and simplifies the design process.

Applications

The TEA1892TS/1H is highly versatile and can be used in a variety of applications, including but not limited to:

  • Desktop and laptop power adapters
  • LED lighting systems
  • Telecom and networking power supplies
  • Industrial power systems

Environmental and Quality Certifications

NXP ensures that the TEA1892TS/1H meets the highest standards of quality and environmental responsibility. The product is compliant with various international standards, including RoHS and REACH, reflecting NXP's commitment to sustainability and environmental protection.

With its blend of efficiency, reliability, and ease of use, the TEA1892TS/1H from NXP Semiconductors represents a state-of-the-art solution for modern power supply designs, delivering performance that meets the demands of today's energy-conscious electronic environment.

You May Also Be Interested in

Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6616 $52.9280
185+ $0.5428 $100.4180
290+ $0.5259 $152.5110
395+ $0.5089 $201.0155
510+ $0.4919 $250.8690
685+ $0.4411 $302.1535
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess