EN
  • EN
  • DE

MMBTA05LT1

Part No MMBTA05LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS DRIVER SS NPN 60V SOT23 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBTA05
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MMBTA05LT1OSTR,2156-MMBTA05LT1-ONTR,ONSONSMMBTA05LT1,MMBTA05LT1OSCT
Standard Package 3,000
Win Source Part Number 1325669-MMBTA05LT1
Ultra Librarian 3D Model Ultra Librarian MMBTA05LT1 CAD Model

Description

ON Semiconductor MMBTA05LT1 NPN Bipolar Transistor

The MMBTA05LT1 from ON Semiconductor is a high-performance NPN bipolar (BJT) transistor designed to meet the requirements of a wide range of electronic applications. This versatile transistor is housed in a compact SOT-23 surface-mount package, making it suitable for high-density PCB designs where space-saving is a priority.

With a collector-emitter voltage (Vceo) of 60V, the MMBTA05LT1 is capable of handling moderate voltage applications while providing a continuous collector current (Ic) of up to 500mA. This makes it an excellent choice for driving medium-power loads in your circuitry. The device also features a collector-base voltage (Vcbo) of 60V and an emitter-base voltage (Vebo) of 5V, ensuring stable operation under various conditions.

One of the key advantages of the MMBTA05LT1 is its high current gain bandwidth product (fT) of 100MHz, which allows it to perform exceptionally well in high-frequency signal amplification and switching applications. This characteristic makes it ideal for use in RF amplifiers, oscillators, and as a switch in various digital and analog circuits.

The MMBTA05LT1 also boasts a low collector-emitter saturation voltage (Vce(sat)) which ensures lower power dissipation during operation, contributing to the efficiency of the overall system. Furthermore, its fast switching times are beneficial for applications requiring quick response times, such as pulse circuits and timing devices.

ON Semiconductor has designed the MMBTA05LT1 with reliability in mind. It is characterized for operation from -55°C to +150°C, making it robust enough to withstand extreme environmental conditions. This, along with its high-quality construction, ensures a long operational life and consistent performance.

Whether you are designing power management systems, consumer electronics, or industrial machinery, the MMBTA05LT1 offers the performance and reliability that engineers have come to expect from ON Semiconductor. Its combination of high voltage capacity, significant current handling, and fast switching speeds makes it a versatile component for your next electronics project.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247,522 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess