EN
  • EN
  • DE

MMBZ5229BLT3

Part No MMBZ5229BLT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 225MW SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 22 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078305-MMBZ5229BLT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5229BLT3 CAD Model

Description

Product Overview: MMBZ5229BLT3 Zener Diode

The MMBZ5229BLT3 is a highly efficient, surface-mount Zener diode produced by ON Semiconductor, a leader in the semiconductor industry. This Zener diode is designed to provide reliable voltage regulation, making it an essential component in a variety of electronic circuits. Its precise voltage control characteristics make it suitable for applications such as voltage reference, surge suppression, and in circuits where voltage stabilization is critical.

Key Features

  • Voltage Range: The MMBZ5229BLT3 offers a nominal Zener voltage of 4.3V, which is ideal for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: This device is capable of dissipating up to 225mW of power, allowing it to handle moderate levels of power in compact electronic assemblies.
  • Package: It comes in a small SOT-23 package, which is highly favored in space-constrained applications due to its minimal footprint on printed circuit boards (PCBs).
  • High Stability: The MMBZ5229BLT3 is known for its excellent stability and reliability over time, ensuring consistent performance throughout its lifespan.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this Zener diode is environmentally friendly and suitable for use in various global markets.

Applications

The versatility of the MMBZ5229BLT3 Zener diode makes it a valuable component in numerous applications, including:

  • Consumer electronics
  • Telecommunications equipment
  • Computers and peripherals
  • Industrial control systems
  • Automotive systems

Quality and Performance

ON Semiconductor's commitment to quality ensures that the MMBZ5229BLT3 Zener diode meets stringent industry standards for performance and reliability. Engineers and designers can integrate this component into their designs with confidence, knowing it will deliver consistent voltage regulation and protection against voltage transients.

Conclusion

The MMBZ5229BLT3 from ON Semiconductor is a compact, high-performance Zener diode that offers efficient voltage regulation in a variety of electronic applications. With its small size, stable operation, and compliance with environmental standards, it represents a smart choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess