EN
  • EN
  • DE

MMBZ5252BLT1G

Part No MMBZ5252BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 33 Ohm
Current - Reverse Leakage @ Vr 100nA @ 18V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023881-MMBZ5252BLT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5252BLT1G CAD Model

Description

Product Overview: MMBZ5252BLT1G

The MMBZ5252BLT1G is a high-performance Zener diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This particular component is expertly crafted to offer voltage regulation and protection functionalities in a variety of electronic applications, making it a versatile choice for designers and engineers.

Key Features

  • Voltage Range: The MMBZ5252BLT1G provides a nominal Zener voltage of 24V, making it suitable for applications that require a stabilized voltage in this range.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can withstand moderate levels of power while maintaining its performance and reliability.
  • Package: It comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • Regulation: The device offers excellent regulation properties, ensuring a stable voltage supply even with varying input voltages and load conditions.
  • Protection: It can be used to protect sensitive electronic components by providing a clamping voltage during voltage transients, thereby preventing damage from electrostatic discharge (ESD), surges, and other harmful events.

Applications

The MMBZ5252BLT1G is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial control systems where stable voltage is crucial for accurate operations.
  • Telecommunication devices that require consistent performance under varying power conditions.
  • Automotive electronics, where durability and reliability are essential.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5252BLT1G is no exception. It is built to meet or exceed industry standards for performance and reliability. The product is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of certain hazardous substances in its construction.

In summary, the MMBZ5252BLT1G from ON Semiconductor is a robust Zener diode that offers reliable voltage regulation and protection for a wide array of electronic applications. Its compact form factor, combined with its stable performance, makes it a preferred choice for designers looking to enhance their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0455 $50.0500
2,350+ $0.0426 $100.1100
3,650+ $0.0411 $150.0150
5,240+ $0.0382 $200.1680
6,815+ $0.0367 $250.1105
8,500+ $0.0353 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess