The MMDF1300R2 is a high-performance Dual N-Channel Power MOSFET designed and manufactured by ON Semiconductor. This MOSFET is engineered to deliver efficient power management and conversion for a variety of applications, including but not limited to, power supply, motor control, and automotive systems. The device features two N-channel transistors in a single package, enabling compact designs and reduced component count in complex circuits.
Key Features
- Low On-Resistance: The MMDF1300R2 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Current Capability: This MOSFET is capable of handling high continuous drain currents, making it suitable for heavy-duty operations.
- High-Speed Switching: Designed for fast switching applications, the MMDF1300R2 ensures minimal switching losses and is ideal for high-frequency power conversion systems.
- Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in a single package allows for space-saving designs and simplifies the PCB layout process.
- Thermal Management: With an excellent thermal performance, the device can operate reliably even under high temperature environments, ensuring a longer lifespan and stable operation.
Applications
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Automotive Electronics
- Battery Management Systems
- Switch Mode Power Supplies (SMPS)
Technical Specifications
- Package: Micro8™
- Drain-Source Voltage (V<sub>DSS): 30V
- Continuous Drain Current (I<sub>D): 13A
- Power Dissipation (P<sub>D): 2.5W
- Operating Temperature Range: -55°C to 150°C
The MMDF1300R2 from ON Semiconductor represents a blend of power efficiency and high-performance, making it an excellent choice for designers looking to optimize their power management solutions. Its robust construction and advanced technology ensure that it meets the stringent requirements of modern electronic systems.