EN
  • EN
  • DE

MMDF2N05ZR2

Part No MMDF2N05ZR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 235937-MMDF2N05ZR2
Ultra Librarian 3D Model Ultra Librarian MMDF2N05ZR2 CAD Model

Description

The MMDF2N05ZR2 is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a part of ON Semiconductor's extensive portfolio of power management devices, offering a compact and efficient solution for a wide range of applications.

Key Features

  • Drain-to-Source Voltage (V<sub>DS): 50V - This feature ensures that the MOSFET can handle moderate voltage applications, making it suitable for a variety of power control tasks.
  • Continuous Drain Current (I<sub>D): 2.5A - The MMDF2N05ZR2 can sustain a continuous current flow, ideal for applications requiring consistent power delivery.
  • Power Dissipation (P<sub>D): 1.25W - With an adequate power dissipation capacity, this MOSFET can operate effectively without overheating, ensuring longevity and reliability.
  • R<sub>DS(on): Low on-resistance - The low on-resistance minimizes power loss due to resistance, improving overall efficiency in circuit operation.
  • Package: Micro8™ - The compact Micro8™ package allows for a smaller footprint on the PCB, providing more space for other components or enabling the design of smaller, more streamlined electronics.

Applications

The MMDF2N05ZR2 is versatile and can be used in a variety of applications, including:

  • Power Management
  • DC-DC Converters
  • Motor Control
  • Battery Management Systems
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MMDF2N05ZR2 MOSFET is no exception, offering excellent thermal and electrical performance. Its robust design ensures reliable operation even in challenging conditions, making it a preferred choice for designers and engineers looking to develop durable and efficient electronic systems.

Availability

This product is available through ON Semiconductor's distribution network, ensuring easy access for both large-scale production and prototyping needs. With ON Semiconductor's support and resources, customers can expect a seamless integration of the MMDF2N05ZR2 into their electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3816 $59.1480
370+ $0.3132 $115.8840
575+ $0.3035 $174.5125
790+ $0.2936 $231.9440
1,020+ $0.2838 $289.4760
1,365+ $0.2545 $347.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess