The ON Semiconductor MMDF2P102R2 is a high-performance, dual P-Channel Power MOSFET that offers energy-efficient power management solutions for a wide range of applications. This advanced technology MOSFET is designed to meet the rigorous requirements of modern electronic devices, providing reliable and efficient power control.
Key Features:
- Low On-Resistance: The MMDF2P102R2 features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications. This characteristic is particularly beneficial in power-sensitive designs.
- High Power Dissipation: With an ability to handle a substantial amount of power, this MOSFET is suitable for high-power applications, ensuring that devices can operate at optimal levels without overheating.
- Dual P-Channel Configuration: The dual P-Channel configuration allows for compact designs by integrating two MOSFETs into a single package, saving space on the PCB and simplifying circuit design.
- Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be controlled at lower gate voltages, making it compatible with low-voltage logic signals and suitable for battery-operated devices.
- Fast Switching Speed: The MMDF2P102R2 is designed for fast switching, which is essential for reducing switching losses and improving the performance of power conversion systems.
Applications:
- Power management in portable and battery-powered devices
- DC/DC converters
- Load switch applications
- Power distribution systems
- Motor control circuits
Product Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20 V
Gate-Source Voltage (V<sub>GS)
±8 V
Continuous Drain Current (I<sub>D)
-3.7 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor MMDF2P102R2 is a robust and versatile component that enhances the efficiency and reliability of electronic systems. Its compact size, combined with its high-performance characteristics, makes it an ideal choice for designers looking to optimize their power management solutions.