EN
  • EN
  • DE

MMDF3N03HDR2

Part No MMDF3N03HDR2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 4.1A 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 4.1A
Rds On (Max) @ Id, Vgs 70mOhm @ 3A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 630pF @ 24V
Power - Max 2W
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MMDF3
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 235947-MMDF3N03HDR2
Ultra Librarian 3D Model Ultra Librarian MMDF3N03HDR2 CAD Model

Description

The MMDF3N03HDR2 from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This device is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions for power management challenges.

Key Features

  • Low On-Resistance: The MMDF3N03HDR2 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With a continuous drain current (I<sub>D) rating of up to 3 A, this MOSFET can handle significant current loads, making it suitable for high-power applications.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the MMDF3N03HDR2 offers superior performance in a compact package.
  • High Thermal Performance: The device is encapsulated in a robust package that ensures excellent thermal conductivity and heat dissipation, allowing for stable operation even under high temperature conditions.

Applications

The MMDF3N03HDR2 is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery-powered devices
  • Switching regulators

Package and Reliability

The MMDF3N03HDR2 is offered in a surface-mount package, which makes it ideal for use in space-constrained applications. Its package is designed to optimize the electrical and thermal characteristics of the device, ensuring reliable performance over its operational lifespan.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MMDF3N03HDR2 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from lead and other harmful substances, making it a more environmentally friendly choice for electronic designs.

Conclusion

With its high efficiency, robust thermal management, and compliance with environmental standards, the MMDF3N03HDR2 is an excellent choice for designers looking to optimize their power systems with a reliable and energy-conscious component.

You May Also Be Interested in

ON Semiconductor
Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Lowest to $0.3290
Diodes Incorporated
Lowest to $0.6526
Alpha & Omega Semiconductor Inc.
Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET P-CH DUAL 30V 8SOIC
Lowest to $0.8039
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 80V 3.6A 8-SOIC
Lowest to $2.8440
Semtech Corporation
Lowest to $0.0820
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Infineon Technologies
HEXFET Power MOSFET(-20V, 0.018ohm) | MOSFET 2P-CH 20V 9A 8-SOIC
Lowest to $1.6632
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 7.8A/8.9A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess