EN
  • EN
  • DE

MMDF4N01HDR2

Part No MMDF4N01HDR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 235952-MMDF4N01HDR2
Ultra Librarian 3D Model Ultra Librarian MMDF4N01HDR2 CAD Model

Description

ON Semiconductor MMDF4N01HDR2 - Power MOSFET

The MMDF4N01HDR2 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading name in energy-efficient innovations. This MOSFET is part of ON Semiconductor's extensive portfolio of power management devices, designed to cater to a wide range of applications requiring efficient power conversion and control.

Constructed with advanced silicon technology, the MMDF4N01HDR2 is a Dual N-Channel MOSFET that offers a compact and efficient solution for electronic circuits. It is housed in a small and robust surface-mount package, making it ideal for space-constrained applications while providing excellent thermal performance.

Key Features:

  • Low On-Resistance: The MMDF4N01HDR2 features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET minimizes switching losses, which is crucial for high-frequency power switching applications.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for flexibility in design, enabling the use of a single component for two separate channels, saving board space and reducing overall system complexity.
  • High-Temperature Performance: It is capable of operating at high temperatures, ensuring reliability and performance stability under various environmental conditions.
  • RoHS Compliant: The MMDF4N01HDR2 is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications:

The MMDF4N01HDR2 is suitable for a broad range of applications, including:

  • Power Management in Portable Devices
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switching

Whether you're designing power circuits for consumer electronics, automotive systems, or industrial equipment, the MMDF4N01HDR2 from ON Semiconductor provides a reliable and efficient solution that meets the stringent requirements of modern electronic devices. Its combination of low on-resistance, high switching speed, and dual N-Channel configuration makes it a versatile choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5068 $58.2820
280+ $0.4160 $116.4800
435+ $0.4029 $175.2615
595+ $0.3899 $231.9905
770+ $0.3769 $290.2130
1,030+ $0.3380 $348.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess