EN
  • EN
  • DE

MMDFS3P303R2

Part No MMDFS3P303R2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 235959-MMDFS3P303R2
Ultra Librarian 3D Model Ultra Librarian MMDFS3P303R2 CAD Model

Description

The MMDFS3P303R2 is a high-performance, field-effect transistor (FET) from ON Semiconductor, designed for a wide range of power management applications. This advanced MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, which are engineered to meet the increasing demand for power density and energy saving in modern electronic systems.

With its low on-resistance and high switching speed, the MMDFS3P303R2 is an ideal choice for high-efficiency power conversion applications. It features a robust and compact design, ensuring reliability and durability even in the most demanding conditions. The product is manufactured using ON Semiconductor's cutting-edge trench technology, which minimizes on-state resistance while maintaining superior switching performance and thermal characteristics.

The MMDFS3P303R2 is designed to deliver optimal performance in applications such as DC-DC converters, power supplies, motor drives, and other power-intensive applications. Its low gate charge and capacitance contribute to reduced power loss during switching, translating to energy savings and improved overall system efficiency.

This MOSFET also features a maximum continuous drain current of up to 30 A, and it can handle pulse currents significantly higher, making it suitable for applications that require high current handling capabilities. The device can operate over a wide temperature range, ensuring stable performance in a variety of environmental conditions.

Safety and reliability are paramount in power management, and the MMDFS3P303R2 incorporates several features to enhance its safe operation. These include a robust body diode and built-in protections against overcurrent and overtemperature conditions, ensuring long-term reliability and protection for both the device and the system it is a part of.

In summary, the MMDFS3P303R2 from ON Semiconductor offers a blend of efficiency, high performance, and reliability, making it a top choice for engineers and designers looking to optimize their power management systems. Its advanced features and robust design ensure that it can meet the challenges of modern electronic applications, delivering both performance and energy savings.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9048 $58.0960
49+ $2.3839 $116.8111
76+ $2.3088 $175.4688
104+ $2.2349 $232.4296
134+ $2.1599 $289.4266
179+ $1.9369 $346.7051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess