EN
  • EN
  • DE

MMFT1N10E

Part No MMFT1N10E
Manufacturer ON Semiconductor
Catalog Misc Products
Description MEDIUM POWER TMOS FET 1 AMP 100 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831216-MMFT1N10E
Ultra Librarian 3D Model Ultra Librarian MMFT1N10E CAD Model

Description

The MMFT1N10E from ON Semiconductor is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for a wide range of applications, including power management, switching, and amplification. This N-channel MOSFET utilizes advanced silicon technology to provide excellent on-state resistance and high switching performance, combined with low gate charge, making it suitable for high-efficiency power designs.

Key Features

  • Device Type: N-Channel MOSFET
  • Voltage Ratings: This device can handle a drain-source voltage (VDS) up to 100V, which is ideal for systems that require high voltage operation.
  • Current Capacity: The MMFT1N10E supports a continuous drain current (ID) of 1.4A, ensuring reliable performance in a variety of circuits.
  • Low RDS(on): It boasts a low on-state resistance, typically 1.25 Ohm at VGS = 10V, which translates to reduced power loss and improved efficiency.
  • High-Speed Switching: Fast switching capabilities are one of the hallmarks of this MOSFET, making it an excellent choice for high-speed applications.
  • Gate Charge: The device has a low total gate charge (QG), which minimizes the energy required to turn the transistor on and off, further enhancing its efficiency.
  • Package: The MMFT1N10E comes in a compact SOT-223 package, which is suitable for space-constrained applications while allowing for effective thermal dissipation.

Applications

The versatility of the MMFT1N10E MOSFET makes it an ideal choice for various applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Switch Mode Power Supplies (SMPS)
  • Automotive and Industrial Applications

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable products. The MMFT1N10E MOSFET is no exception, as it is designed to meet stringent industry standards for performance and reliability. It provides designers with a robust transistor option that can withstand challenging electrical and thermal conditions.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4248 $59.4720
335+ $0.3486 $116.7810
515+ $0.3377 $173.9155
710+ $0.3269 $232.0990
915+ $0.3159 $289.0485
1,225+ $0.2832 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess