EN
  • EN
  • DE

MMFT2406T1

Part No MMFT2406T1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 240V 700MA SOT223 / Trans MOSFET N-CH Si 240V 0.7A 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 240V
Current - Continuous Drain (Id) @ 25°C 700mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 125pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs 6 Ohm @ 500mA, 10V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-223
Package TO-261-4, TO-261AA
Win Source Part Number 789034-MMFT2406T1
Popularity Medium
Supply and Demand Status Balance
Family Name MMFT2406
Introduction Date February 05, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMFT2406T1 CAD Model

Description

The ON Semiconductor MMFT2406T1 is a high-performance, versatile N-Channel Power MOSFET designed for a wide array of applications, including power management, switching, and amplification. This power MOSFET is well-suited for both commercial and industrial environments due to its robustness and efficiency.

Key Features

  • High Current Capacity: The MMFT2406T1 is capable of handling continuous drain currents, making it ideal for high-power applications.
  • Low On-Resistance: With its low R<sub>DS(on), this MOSFET ensures minimal power loss and heat generation during operation, which enhances overall system efficiency.
  • High-Speed Switching: The device is optimized for fast switching applications, allowing for efficient operation in circuits that require rapid on-off cycles.
  • Voltage Rating: It features a drain-source voltage rating that supports a wide range of applications, providing designers with flexibility in their circuit designs.
  • Thermal Management: The MMFT2406T1 comes in a surface-mount package designed for optimal heat dissipation, ensuring reliable performance even under high-temperature conditions.

Applications

The ON Semiconductor MMFT2406T1 is engineered to meet the demands of various applications, including:

  • DC/DC converters
  • Motor control
  • Power supplies
  • Battery management systems
  • LED lighting
  • Automotive applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMFT2406T1 is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and longevity. This MOSFET is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Conclusion

In summary, the ON Semiconductor MMFT2406T1 N-Channel Power MOSFET is a powerful component that offers efficiency, durability, and versatility for engineers and designers. Whether it's for power conversion or motor control, this MOSFET stands out with its superior electrical characteristics and thermal performance, making it a top choice for a wide range of electronic applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess