EN
  • EN
  • DE

TN5325N8-G

Part No TN5325N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 0.316A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 316mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 110pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 7 Ohm @ 1A, 10V
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 043237-TN5325N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN5325N8-G CAD Model

Description

Microchip Technology's TN5325N8-G: A Robust MOSFET Solution

Microchip Technology's TN5325N8-G is a high-performance, N-channel MOSFET designed to deliver efficient power management and switching capabilities for a wide array of applications. This device is part of Microchip's extensive portfolio of MOSFETs that are engineered to meet the stringent requirements of modern electronic circuits, providing designers with a reliable and flexible component for their power control needs.

The TN5325N8-G boasts a compact SOT-23 package, making it ideal for space-constrained applications without compromising on power handling capabilities. With a continuous drain current of 280 mA and a drain-source voltage of 250V, this MOSFET is capable of handling moderate power levels while maintaining high efficiency and fast switching performance. The low threshold voltage ensures that the device can be easily driven by logic-level signals, simplifying the interface with microcontrollers and other digital circuits.

Key features of the TN5325N8-G include:

  • Drain-Source Voltage (V<sub>DS): 250V – This high breakdown voltage makes the TN5325N8-G suitable for high-voltage applications.
  • Continuous Drain Current (I<sub>D): 280 mA – Adequate current handling for a range of light to moderate power applications.
  • R<sub>DS(on): – The low on-resistance ensures minimal power loss during operation, leading to higher efficiency and lower heat generation.
  • Low Threshold Voltage (V<sub>GS(th)): – Facilitates easy control from logic-level devices, making it compatible with a wide range of control circuitries.
  • Fast Switching Speed: – Enhances performance in high-speed switching applications like power converters and motor drivers.
  • RoHS Compliant: – Adhering to environmental standards, the TN5325N8-G is manufactured without the use of hazardous substances.

Whether you are designing power supplies, motor controls, lighting systems, or any application that requires a reliable switching element, the TN5325N8-G from Microchip Technology is an excellent choice. Its robustness, efficiency, and ease of use make it a go-to component for engineers looking to create compact, yet powerful electronic designs.

By integrating the TN5325N8-G into your design, you can expect a performance that aligns with Microchip's reputation for quality and reliability in the semiconductor industry.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess