ON Semiconductor MMFT3055ELT1 MOSFET Overview
The ON Semiconductor MMFT3055ELT1 is a high-performance, N-Channel Power MOSFET designed for a broad range of applications. This robust transistor is part of ON Semiconductor's portfolio of energy-efficient devices, crafted to meet the demands of modern electronic circuits. The MMFT3055ELT1 is particularly well-suited for use in power management tasks, such as switching regulators, converters, and motor control systems.
Key Features
- Voltage & Current: The device can handle a drain-source voltage (VDS) of up to 60V, with a continuous drain current (ID) of 4A, making it suitable for a variety of power applications.
- RDS(on): It boasts a low on-state resistance (RDS(on)) of just 0.085Ω at VGS = 10V, ensuring high efficiency and reduced heat generation during operation.
- Power Dissipation: With a power dissipation of 48W, this MOSFET can handle significant power levels, contributing to its versatility in different circuit designs.
- Package: The MMFT3055ELT1 is provided in a compact surface-mount package, which facilitates efficient use of PCB space and is ideal for automated assembly processes.
- Temperature Range: It operates within a junction temperature range of -55°C to 150°C, allowing for reliable performance in various environmental conditions.
Applications
The MMFT3055ELT1 is suitable for a variety of applications, including:
- DC/DC converters
- Power supply circuits
- Motor control systems
- Automotive and industrial applications
- Switching regulators
- Load switches
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMFT3055ELT1 is no exception. It is designed to meet stringent standards, ensuring long-term reliability and performance. This MOSFET is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.
Conclusion
The MMFT3055ELT1 from ON Semiconductor is a versatile and efficient solution for designers looking to enhance their power management systems. Its low on-resistance, high current handling, and robust thermal performance make it an excellent choice for a wide range of electronic applications.