EN
  • EN
  • DE

MMQA15VT1G

Part No MMQA15VT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 11VWM 21.7VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 11V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.7V
Peak Pulse Current(Ippm) 1.1A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1078395-MMQA15VT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMQA15VT1G CAD Model

Description

The MMQA15VT1G from ON Semiconductor is a versatile and robust multi-channel voltage regulator, designed to offer a compact, high-performance solution for a variety of electronic applications. This component is part of ON Semiconductor's extensive portfolio of power management devices, known for their reliability and efficiency.

Key Features

  • Voltage Regulation: The MMQA15VT1G provides stable voltage regulation across multiple channels, ensuring consistent power delivery to sensitive electronic circuits.
  • Multiple Channels: This device features multiple independent channels, allowing for simultaneous regulation of different voltage levels within the same circuit, which is ideal for complex electronic systems.
  • Power Dissipation: With an excellent power dissipation capacity, the MMQA15VT1G can handle higher currents without overheating, making it suitable for high-power applications.
  • Package: It comes in a compact SOT-353 package, which is space-efficient and perfect for applications where board space is at a premium.
  • Operating Temperature Range: The device operates over a broad temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The MMQA15VT1G is ideal for use in various electronic applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Power Supply Modules
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMQA15VT1G is manufactured to meet rigorous standards, ensuring that it performs to the expectations of demanding electronic systems. With its robust design and ON Semiconductor's reputation for reliability, this multi-channel voltage regulator is a dependable choice for engineers and designers looking for a component that will consistently deliver in performance and longevity.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1123 $57.8345
1,255+ $0.0922 $115.7110
1,945+ $0.0893 $173.6885
2,675+ $0.0864 $231.1200
3,460+ $0.0835 $288.9100
4,630+ $0.0748 $346.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess