EN
  • EN
  • DE

XIO2001ZAJ

Part No XIO2001ZAJ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI Express™ to PCI Bus Translation Bridge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI Express
Operating Supply Voltage 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Package 144-TFBGA
Manufacturer Package 144-NFBGA (7x7)
Mounting SMD
Win Source Part Number 1282121-XIO2001ZAJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XIO2001
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian XIO2001ZAJ CAD Model

Description

The XIO2001ZAJ is a cutting-edge PCIe-to-PCI bridge chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is engineered to provide a seamless and efficient interface between the latest PCI Express (PCIe) buses and legacy PCI devices, ensuring compatibility and extending the life of existing hardware.

Key Features:

  • PCI Express Interface: The XIO2001ZAJ implements a single-lane (x1) PCI Express to 32-bit PCI bridge, operating at 2.5 Gbps per direction, which allows for high-speed data transfer between the bus interfaces.
  • High Performance: With support for PCIe 1.1 specifications, this product ensures reliable performance and compatibility with a wide range of systems and devices.
  • Flexible Configuration: The device supports both forward and reverse bridging, which allows for versatile system design options and integration into various platforms.
  • Advanced Power Management: Incorporating advanced power management features, the XIO2001ZAJ is capable of reducing power consumption, making it an ideal choice for energy-efficient systems.
  • Enhanced Support: It includes support for vital technologies such as PCI Power Management Interface Specification (PCI PMI), and it is also compliant with the Advanced Configuration Power Interface (ACPI).

Applications:

The Texas Instruments XIO2001ZAJ is suitable for a broad range of applications, particularly in systems where newer PCIe-based CPUs need to interface with existing PCI hardware. Typical applications include:

  • Industrial Control Systems
  • Embedded Systems
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Server and Networking Platforms

Technical Specifications:

The XIO2001ZAJ offers a robust set of technical specifications that make it a reliable and efficient solution for bridging PCIe and PCI interfaces:

  • PCI Bus: 32-bit, 33 MHz
  • PCI Express Base Specification 1.1 compliant
  • Package: 160-pin MicroStar BGA
  • Operating Temperature Range: 0°C to 70°C

With its blend of performance, flexibility, and power efficiency, the Texas Instruments XIO2001ZAJ is an excellent choice for system designers and integrators looking to bridge the gap between new and legacy interface technologies.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9821 $59.8926
13+ $8.1904 $106.4752
19+ $7.9345 $150.7555
27+ $7.6785 $207.3195
34+ $7.4226 $252.3684
46+ $6.6547 $306.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess