EN
  • EN
  • DE

TPS2370PW

Part No TPS2370PW
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IEEE 802.3af POWER INTERFACE SWITCH FOR POWER OVER ETHERNET(PoE) POWERED DEVICES | IC PWR INTRFCE SWITCH 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Power Interface Switch for Power Over Ethernet (PoE) Devices
Interface IEEE 802.3af
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Mounting Style SMD
Family Part Number TPS2370
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1272241-TPS2370PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2370PW CAD Model

Description

The TPS2370PW from Texas Instruments is a sophisticated integrated circuit designed for Power over Ethernet (PoE) applications. It is a combination of a PoE interface and a DC/DC controller that is specifically engineered to facilitate the implementation of PoE functionality into Ethernet-powered devices such as wireless access points, IP phones, and security cameras.

This versatile component supports the IEEE 802.3af standard, which is commonly used in networking equipment for the safe transfer of power alongside data over a single Ethernet cable. The TPS2370PW simplifies the design of Ethernet-powered devices by integrating the necessary PoE interface and DC/DC controller functions into a single package, thereby reducing the overall component count and saving valuable board space.

Key Features:

  • Compliance with IEEE 802.3af PoE standard
  • Integrated 100-V, 0.5-Ohm MOSFET to handle high power applications
  • Programmable DC/DC controller for flexible power supply design
  • Adjustable under-voltage lockout (UVLO) for safe operation
  • Over-temperature and over-current protection
  • Low power dissipation with enhanced thermal performance
  • Available in a 14-pin TSSOP package for easy integration into existing designs

The TPS2370PW is ideal for designers looking to create efficient and reliable PoE systems. Its programmable DC/DC controller allows for a wide range of output voltages, which can be tailored to the specific needs of the powered device. The integration of safety features such as over-temperature and over-current protection ensures that the product remains safe and reliable under all conditions.

Overall, the TPS2370PW is an exceptional choice for any application requiring a compact, efficient, and robust PoE interface and DC/DC controller solution. Its ease of use and comprehensive feature set make it a go-to component for networked devices requiring remote power sourcing.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess