EN
  • EN
  • DE

TPS50602EVM-CVAL

Part No TPS50602EVM-CVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEVELOPMENT POWER MANAGEMENT / TPS50602-SP SWIFT™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SWIFT™
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.8V, 2.5V
Current - Output 6A, 6A
Voltage - Input 4.5V ~ 7V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS50602-SP
Base Product Number TPS506
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341686-TPS50602EVM-CVAL
Ultra Librarian 3D Model Ultra Librarian TPS50602EVM-CVAL CAD Model

Description

The TPS50602EVM-CVAL from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities and performance of the TPS50602 low-input voltage, synchronous buck converter integrated circuit. This evaluation module is an essential tool for engineers and designers looking to test and implement power solutions that require high efficiency, compact design, and reliable operation under a wide range of input voltages and load conditions.

Key Features

  • High Efficiency: The TPS50602EVM-CVAL showcases the high-efficiency operation of the TPS50602 converter, which is crucial for applications where power conservation is a priority.
  • Wide Input Voltage Range: With an input voltage range of 1.6V to 6.5V, the evaluation module can be used for a variety of applications, from battery-powered devices to industrial power supplies.
  • Adjustable Output Voltage: The output voltage of the module can be adjusted, providing flexibility for testing different scenarios and compatibility with a range of downstream components.
  • Integrated Synchronous Buck Converter: The TPS50602 integrates both high-side and low-side MOSFETs, reducing external component count and simplifying the design.
  • Thermal Management: The evaluation module is designed with thermal performance in mind, ensuring that the device operates within its temperature range even under full load conditions.

Applications

The versatility of the TPS50602EVM-CVAL makes it suitable for a wide array of applications including:

  • Telecommunications infrastructure
  • Networking equipment
  • Portable and battery-powered devices
  • Industrial power systems
  • Point-of-load applications

Design Support

Engineers and designers can take advantage of comprehensive design support provided by Texas Instruments, including detailed documentation, reference designs, and easy-to-use simulation tools. This support ensures a smooth integration of the TPS50602EVM-CVAL into a wide range of power systems, enabling rapid development from prototype to production.

With its robust feature set and extensive support, the TPS50602EVM-CVAL from Texas Instruments is an invaluable tool for developing efficient, high-performance power solutions.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess