EN
  • EN
  • DE

MMQF2N06VLEL

Part No MMQF2N06VLEL
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0550+
Reference case SOP-20
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 755033-MMQF2N06VLEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMQF2N06VLEL CAD Model

Description

ON Semiconductor MMQF2N06VLEL - Robust and Efficient Power MOSFET

The MMQF2N06VLEL from ON Semiconductor is a high-performance Power MOSFET that stands out in the market for its efficiency and reliability. Designed with advanced process technology, this MOSFET is part of ON Semiconductor's broad portfolio of power management solutions, catering to a wide range of applications where power efficiency is paramount.

Constructed with a ruggedized design, the MMQF2N06VLEL offers a drain-source voltage (V<sub>DS) of 60V, which makes it suitable for handling moderate voltage levels in electronic circuits. Its continuous drain current (I<sub>D) of 2.7A at 25°C ensures that the device can manage a substantial amount of current without overheating or failing, thereby providing a reliable solution for power regulation tasks.

The device features a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses, making the MMQF2N06VLEL an energy-efficient choice for designers. This characteristic is particularly important in applications where minimizing power loss is critical to performance and longevity. The low threshold voltage (V<sub>GS(th)) further enhances the device's ability to switch on and off at lower gate voltages, which can be advantageous in low-power designs.

With its logic level gate drive, the MMQF2N06VLEL can be directly driven by low-voltage control signals, a feature that simplifies the design of driver circuits and can lead to cost savings by eliminating the need for level-shifting components. This makes the device an excellent choice for battery-operated devices, portable electronics, and other applications where power availability is limited.

The MMQF2N06VLEL is also characterized by its fast switching speed, which is essential for reducing switching losses and improving overall efficiency in high-frequency power conversion systems. This capability makes it an ideal component for use in switch-mode power supplies, DC-DC converters, and motor control circuits.

Encased in a compact SOT-223 package, the MMQF2N06VLEL is designed for surface mount technology (SMT), offering a space-saving solution for densely packed PCBs. This package also allows for effective thermal management, ensuring the MOSFET operates within its specified temperature range even under high-load conditions.

In summary, the MMQF2N06VLEL from ON Semiconductor is a versatile and robust Power MOSFET that provides designers with an efficient and reliable solution for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess