EN
  • EN
  • DE

MMSD71RKT1G

Part No MMSD71RKT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 80V 200MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Capacitance @ Vr, F 2pF @ 0.5V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1078399-MMSD71RKT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMSD71RKT1G CAD Model

Description

ON Semiconductor MMSD71RKT1G - High-Efficiency Schottky Diode

The MMSD71RKT1G is a state-of-the-art Schottky Barrier Diode designed by ON Semiconductor, a leading name in the semiconductor industry. This diode is specifically engineered to provide high-efficiency rectification with minimal power loss, making it an ideal choice for a wide range of applications where efficiency is paramount.

Constructed with ON Semiconductor's proprietary technology, this diode offers a forward voltage drop of just 510 mV at 1 A, which significantly reduces power dissipation and improves overall system efficiency. With its low forward voltage drop and fast switching capabilities, the MMSD71RKT1G is perfectly suited for use in high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic devices.

The MMSD71RKT1G comes in a compact SOD-123 package, which is optimized for automated assembly processes and is ideal for space-constrained applications. Despite its small size, it can handle a continuous forward current of 1 A and has a peak repetitive reverse voltage of 70 V, making it robust enough for demanding environments.

Key features of the MMSD71RKT1G include:

  • Low forward voltage drop (VF) of 510 mV at 1 A
  • High surge capability
  • Peak repetitive reverse voltage (VRRM) of 70 V
  • Forward continuous current (IF) of 1 A
  • Fast switching speed
  • Operating junction temperature range: -55°C to +125°C
  • Compact SOD-123 package for space-saving designs
  • Pb-free and RoHS compliant

With its robust performance and compact footprint, the MMSD71RKT1G is an excellent choice for power management solutions in portable devices, LED lighting, automotive systems, and other high-density circuit designs. Its low thermal resistance ensures reliability and longevity even under high temperature operating conditions, which is critical for today's high-performance electronic systems.

ON Semiconductor's commitment to environmental sustainability is evident in the MMSD71RKT1G's compliance with RoHS standards, ensuring that it is free from harmful substances and is suitable for use in green products.

Whether you're designing a power supply, optimizing a battery-powered device, or creating a high-frequency signal rectifier, the MMSD71RKT1G offers the performance, efficiency, and reliability that engineers and designers need to bring their innovative ideas to life.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess