The ON Semiconductor MMSF1308DR2 is a high-performance, energy-efficient N-Channel MOSFET that is designed to meet the needs of modern electronic applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance power management in compact and power-sensitive devices.
Key Features
- Low On-Resistance: The MMSF1308DR2 features an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Switching Speed: With fast switching capabilities, this MOSFET is ideal for high-frequency applications, providing efficient performance with less switching loss.
- High Voltage Tolerance: It is designed to handle high voltages, making it suitable for a variety of industrial and consumer applications that require robust performance.
- Surface Mount Package: The MOSFET comes in a compact surface mount package, which allows for a smaller footprint on the PCB and is suitable for automated assembly processes.
- Thermal Management: The device features superior thermal characteristics, ensuring reliability and longevity even under high temperature operating conditions.
- RoHS Compliant: MMSF1308DR2 is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.
Applications
The versatility of the MMSF1308DR2 MOSFET makes it an excellent choice for a wide range of applications, including:
- Power supply units
- DC-DC converters
- Motor control circuits
- LED lighting systems
- Automotive applications
- Switch mode power supplies (SMPS)
Product Specifications
The MMSF1308DR2 boasts impressive specifications that underscore its performance capabilities:
| Parameter |
Value |
| Drain-to-Source Voltage (VDSS) |
30V |
| Continuous Drain Current (ID) |
22A |
| Power Dissipation (PD) |
2.5W |
| Operating Temperature Range |
-55°C to +150°C |
In summary, the ON Semiconductor MMSF1308DR2 N-Channel MOSFET is an efficient, reliable, and versatile component that delivers outstanding performance for a variety of electronic applications.