EN
  • EN
  • DE

MMSZ4690T3G

Part No MMSZ4690T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 5.6V 5% 500mW Automotive 2-Pin SOD-123 T/R / Zener Voltage Regulators 500 mW SOD−123 Surface Mount | DIODE ZENER 5.6V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 500mW
Current - Reverse Leakage at Vr 10μA at 4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715367-MMSZ4690T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MMSZ4690
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MMSZ4690T3G CAD Model

Description

ON Semiconductor MMSZ4690T3G Zener Diode

The MMSZ4690T3G from ON Semiconductor is a highly reliable Zener diode designed for voltage regulation and voltage reference applications. This small but robust component is an essential part of various electronic circuits, providing a stable reference voltage and protecting sensitive electronics from voltage spikes and surges.

Key Features

  • Voltage Stability: The MMSZ4690T3G offers a nominal Zener voltage of 12V, making it suitable for a wide range of applications where precise voltage regulation is critical.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate amounts of power, ensuring reliable operation under varying conditions.
  • Surface Mount Package: Packaged in a SOD-123 surface mount package, the MMSZ4690T3G is designed for automated assembly processes, saving time and reducing manufacturing costs.
  • Thermal Stability: ON Semiconductor's Zener diodes are known for their excellent thermal stability, which ensures consistent performance over a wide temperature range.
  • Low Leakage Current: The device features a low leakage current, which enhances the overall efficiency of the circuit in which it is used.

Applications

The MMSZ4690T3G is utilized in various electronic devices and systems, including:

  • Consumer electronics such as televisions, computers, and mobile devices for voltage stabilization and protection.
  • Power supply circuits, where it acts as a reference voltage source or provides overvoltage protection.
  • Automotive and industrial electronics, where reliable voltage regulation is crucial under harsh conditions.

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability. The MMSZ4690T3G Zener diode is produced using rigorous testing and quality control measures, ensuring that each component meets the company's stringent requirements. This commitment to quality makes ON Semiconductor's products trusted by engineers and manufacturers worldwide for their performance and durability.

In summary, the MMSZ4690T3G Zener diode is a versatile and reliable component that offers precise voltage regulation, low leakage current, and thermal stability, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess