ON Semiconductor MMUN2133LT1 Bipolar Transistor
The MMUN2133LT1 is a high-performance bipolar (BJT) transistor from ON Semiconductor, designed for use in a variety of electronic applications. This PNP transistor offers a compact surface-mount package and is engineered to provide excellent current amplification and switching capabilities, making it an ideal choice for designers looking for a reliable and efficient solution for their circuit designs.
Key Features:
- Type: PNP Bipolar Junction Transistor (BJT)
- Package: SOT-23 Surface-Mount
- Collector-Emitter Voltage (Vceo): 50V
- Collector-Base Voltage (Vcbo): 60V
- Emitter-Base Voltage (Vebo): 5V
- Collector Current (Ic): 100mA
- DC Current Gain (hFE): 100 - 300 at 10mA
- Power Dissipation (Pd): 225mW
- Operating and Storage Junction Temperature Range: -55°C to +150°C
Applications:
The MMUN2133LT1 transistor is versatile and can be used in a wide array of applications. Its primary uses include but are not limited to:
- Signal Processing
- Amplification and Switching Applications
- Power Management
- Linear Voltage Regulation
- Driver Stages in Hi-Fi Amplifiers and TV Circuits
Reliability:
ON Semiconductor is renowned for its commitment to quality and reliability. The MMUN2133LT1 is no exception, offering consistent performance and a long operational lifespan. This transistor is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations.
Conclusion:
The MMUN2133LT1 from ON Semiconductor is a testament to the company's dedication to providing components that merge performance with practicality. Its PNP configuration, high current gain, and low-power consumption make it an excellent choice for designers who require a dependable transistor that occupies minimal PCB space. Whether for industrial, commercial, or consumer electronics, the MMUN2133LT1 stands out as a solid building block for a myriad of electronic functions.